Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
コネクタの高さ | 23.8mm |
Connector Height | 23.8mm, .937in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .312in, 7.92mm |
Housing Color | White |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Circuit Application | Power |
実装方法 | Carton |
Packaging Quantity | 300 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Standard Card Edge Conn HI CURRENT ASSY 5 POS/3 | Rapid Electronics |
TE Connectivity HI CURRENT ASSY 5 POS/3 LOADED Standard Card Edge Connectors HI CURRENT ASSY 5 POS/3 LOADED | Distrelec |
CONNECTOR, RCPT, 5POS, 1ROW, 7.92MM | Farnell |
Hi Current Assy 5 Pos/3 Loaded |Amp Te Connectivity 5-145339-1 | Newark Electronics |
Conn Card Edge SKT 5 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5-145339-1?
Additional datasheets, footprints and schematics for 5-145339-1 are listed on our Part Details page. You can also find images and similar parts to 5-145339-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-145339-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-145339-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-145339-1 fall under?
The 5-145339-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-145339-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-145339-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-145339-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-145339-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5-145339-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-145339-1 often in real-time on the comparison pages.
What if I can't find stock of 5-145339-1?
You can fill out our help required form which you can use to request a quote for 5-145339-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.