Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437624-7 |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.55
|
55
in stock
|
Buy Now | |
Heilind Electronics
from US$4.39
|
221
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.39
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$7.30
|
55
in stock
|
Buy Now | |
Rapid Electronics
from US$4.04
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$6.78
|
55
in stock
|
Buy Now | |
Avnet America
from US$3.47
|
-
|
Buy Now | |
Sager
from US$2.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Phenolic |
Spinner | Without |
Spin Plate | Without |
Skirt | Without |
Knob Design | Ribbed |
Diameter | 26.9mm, 1.06in |
Shaft Size | .25in, 6.35mm |
Indicator Style | Line |
Indicator Location | Top & Side |
Comment | Top spun aluminum inlay |
Product Type | Knob |
PKG100B1/4=KNOB PLASTIC 1 /4 LE | Heilind Electronics |
Knobs&dials Knob Plastic 1/4 Le |Amp Te Connectivity 5-1437624-7 | Newark Electronics |
Knobs&Dials KNOB PLASTIC 1/4 LE | Rapid Electronics |
TE Connectivity - AMP Knob PKG100B1/4%3DKNOB PLASTIC 1/4 LE | Distrelec |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials KNOB PLASTIC 1/4 LE | Sager |
Status: | Unknown |
---|---|
Series: | PKG Series |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Ribbed with Indicator Line |
Knob Diameter | 26.9mm |
Product Range | PKG Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-1437624-7?
Additional datasheets, footprints and schematics for 5-1437624-7 are listed on our Part Details page. You can also find images and similar parts to 5-1437624-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437624-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437624-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437624-7 fall under?
The 5-1437624-7 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 5-1437624-7 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437624-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437624-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437624-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5-1437624-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437624-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1437624-7?
You can fill out our help required form which you can use to request a quote for 5-1437624-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.