Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437624-0 |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.54
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.71
|
881
in stock
|
Buy Now | |
Distrelec
from US$2.49
|
725
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
156
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
156
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.64
|
57
in stock
|
Buy Now | |
Future Electronics
from US$2.10
|
-
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
RS Americas
from US$2.46
|
-
|
Buy Now | |
Boersig
from US$1.90
|
-
|
Buy Now | |
Sager
from US$1.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Phenolic |
Spin Plate | Without |
Spinner | Without |
Skirt | With |
Knob Design | Fluted |
Shaft Size | .25in, 6.35mm |
Diameter | .748in, 19mm |
Indicator Location | Top, Side & Skirt |
Indicator Style | Line |
Comment | Top spun aluminum inlay |
Product Type | Knob |
TE Connectivity - AMP Knob PKES60B1/4%3DKNOB PLSTC FLUTED W | Distrelec |
Knobs&dials .748 Line Ind/All Str Flute Knob |Amp Te Connectivity 5-1437624-0 | Newark Electronics |
Knob | Transfer Multisort Elektronik |
Fluted w/ Skirt and Indicator Line Molded Phenolic Knob | Future Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Switch Knobs, Knob, Phenolic, Fluted Knob Design, .25 in, Shaft Size, Black | TE Connectivity 5-1437624-0 | RS Americas |
Knobs & Dials .748 LINE IND/ALL STR FLUTE KNOB | Sager |
Where can I find additional details, specifications and documents for a 5-1437624-0?
Additional datasheets, footprints and schematics for 5-1437624-0 are listed on our Part Details page. You can also find images and similar parts to 5-1437624-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437624-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437624-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437624-0 fall under?
The 5-1437624-0 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 5-1437624-0 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437624-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437624-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437624-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 5-1437624-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437624-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1437624-0?
You can fill out our help required form which you can use to request a quote for 5-1437624-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.