Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437595-8 |
Prices starting from US$29.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$37.01
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$34.89
|
153
in stock
|
Buy Now | |
Rapid Electronics
from US$35.57
|
153
in stock
|
Buy Now | |
Chip One Stop
from US$35.10
|
153
in stock
|
Buy Now | |
Farnell
from US$38.53
|
123
in stock
|
Buy Now | |
Avnet America
from US$29.63
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | (On) Off (On) |
Switch Contact Plating Material | Gold |
Voltage Rating | 20VDC |
Process Sealed | No |
VDE Tested | No |
Mounting Angle | Vertical |
Mounting Type | 15/32" (Round Hole) |
Actuator Type | Top |
Product Type | Switch |
Lamp | Without |
LED | Without |
Actuator Style | Paddle |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Quick Connect |
Trd11G20Qc=Subminiature Paddle Switch |Amp Te Connectivity 5-1437595-8 | Newark Electronics |
Rocker Switches SUBMINIATURE PADDLE SWITCH | Rapid Electronics |
TE Connectivity TRD11G20QC subminiature paddle switch To | Distrelec |
ROCKER SW, SPDT, 0.4VA, BLK | Farnell |
Switch Rocker (ON) OFF (ON) SPDT Quick Connect Paddle 20VDC 100000Cycles | Avnet America |
Rocker Switches TRD11G20QC=subminiature paddle switch | Sager |
Where can I find additional details, specifications and documents for a 5-1437595-8?
Additional datasheets, footprints and schematics for 5-1437595-8 are listed on our Part Details page. You can also find images and similar parts to 5-1437595-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437595-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437595-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437595-8 fall under?
The 5-1437595-8 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1437595-8 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437595-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437595-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437595-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1437595-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437595-8 often in real-time on the comparison pages.
What if I can't find stock of 5-1437595-8?
You can fill out our help required form which you can use to request a quote for 5-1437595-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.