Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437571-1 |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.51
|
769
in stock
|
Buy Now | |
Newark Electronics
from US$5.37
|
769
in stock
|
Buy Now | |
Rapid Electronics
from US$4.59
|
769
in stock
|
Buy Now | |
Chip One Stop
from US$3.85
|
769
in stock
|
Buy Now | |
Farnell
from US$9.89
|
620
in stock
|
Buy Now | |
Avnet America
from US$3.82
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Actuator Profile | Extended |
---|---|
Actuator Material | Polyamide |
Actuator Color | Black |
Case Material | Polyester |
Actuator Force | 9.178oz, 260g |
Bushing Style | Unthreaded |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Support Bracket | Without |
Ganged | No |
Tactile | No |
Operating Function | NO, Momentary |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Actuator Length | .137in, 3.48mm |
Bushing Diameter | .188in, 4.78mm |
Bushing Length | 5.6mm, .22in |
Button Width | .1in, 2.54mm |
Voltage Rating | 20VDC |
Low Profile | No |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | No center terminal |
Packaging Method | Bulk |
Product Type | Switch |
Actuator Style | Round |
Illuminated | No |
Switch Type | Pushbutton |
Dust Proof | No |
Termination Type | Printed Circuit |
Temperature Rating | High |
Tpb11Cgpc0=Sw P/B No-Open |Amp Te Connectivity 5-1437571-1 | Newark Electronics |
Pushbutton Switches SP MOM BLK ACT UNTH | Rapid Electronics |
TE Connectivity TPB11CGPC0 SW P/B NO-OPEN Pushbutton Swi | Distrelec |
STANDARD ANTI VANDAL SWITCHES | Farnell |
Where can I find additional details, specifications and documents for a 5-1437571-1?
Additional datasheets, footprints and schematics for 5-1437571-1 are listed on our Part Details page. You can also find images and similar parts to 5-1437571-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437571-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437571-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437571-1 fall under?
The 5-1437571-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1437571-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437571-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437571-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437571-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1437571-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437571-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1437571-1?
You can fill out our help required form which you can use to request a quote for 5-1437571-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.