Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437567-1 |
Actuator Force | 590 – 1224g, 20.8 – 43.18oz |
---|---|
Actuator Material | Phenol Resin |
Bushing Thread Size | 15/32 |
Case Material | Thermoset |
Actuator Profile | Extended |
Actuator Color | Black |
Bushing Style | Threaded |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Ganged | No |
Operating Function | Push-On/Push-Off |
Tactile | No |
Snap Action | Without |
Number of Actuators | Single |
ESD Grounding Terminal | Without |
Support Bracket | Without |
Contact Base Material | Silver Clad Copper |
Switch Contact Plating Material | Silver Clad with Gold Flash |
Contact Current Rating | 6A |
Actuator Length | .315in, 8mm |
Cap Height | .138in, 3.5mm |
Cap Diameter | .354in, 8.99mm |
Voltage Rating | 250VAC, 125VAC, 28VDC |
Low Profile | No |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Panel |
Screw & Hole Thread Size | 15/32-32 UNS-2A |
Comment | Black cap is supplied., Other cap colors available (cap model C9). |
Packaging Method | Bulk |
Switch Type | Pushbutton |
Actuator Style | Cap - Supplied |
Illuminated | No |
Product Type | Switch |
Dust Proof | No |
Termination Type | Wire Lugs |
Temperature Rating | Standard |
Pushbutton Switches Dpdt Pp Wire Lug |Amp Te Connectivity 5-1437567-1 | Newark Electronics |
Switch Push Button ON OFF DPST Round Plunger 6A 250VAC Wire Lug Panel Mount Loose Piece | Avnet America |
Pushbutton Switches DPDT PP WIRE LUG | Sager |
Where can I find additional details, specifications and documents for a 5-1437567-1?
Additional datasheets, footprints and schematics for 5-1437567-1 are listed on our Part Details page. You can also find images and similar parts to 5-1437567-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437567-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437567-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437567-1 fall under?
The 5-1437567-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1437567-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437567-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437567-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437567-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Sager have stock available or on a lead time for 5-1437567-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437567-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1437567-1?
You can fill out our help required form which you can use to request a quote for 5-1437567-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.