Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437508-0 |
Insulator Material | Glass-Filled Polyamide Nylon |
---|---|
Color | Yellow |
Lead Size Accepted | .41mm, .02in |
Sleeve Plating Material | Gold |
Sleeve Material | Brass |
Number of Positions | 10 |
Terminal Material | Beryllium Copper |
Pin Diameter | .23in, 5.84mm |
Socket Type | Transistor |
Terminal Plating | Gold |
Contact Current Rating (Max) | 3A |
Termination Method | Printed Circuit |
Insulator Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Terminal Configuration | Contact |
Product Type | Socket |
Profile | Ultra-Low |
Package | TO-5 |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
IC&Component Sockets 10P TO-5 PCB | Rapid Electronics |
IC COMPONENT SOCKETS CONNECTORS | Farnell |
Conn TR Socket SKT 10 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5-1437508-0?
Additional datasheets, footprints and schematics for 5-1437508-0 are listed on our Part Details page. You can also find images and similar parts to 5-1437508-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437508-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437508-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437508-0 fall under?
The 5-1437508-0 is listed under Connectors > Card & Socket Connectors > Transistor Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5-1437508-0 when available in the Transistor Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437508-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437508-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437508-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 5-1437508-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437508-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1437508-0?
You can fill out our help required form which you can use to request a quote for 5-1437508-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.