Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1423996-4 |
Prices starting from US$62.22
Product Weight | 3.245oz, 92g |
---|---|
Terminal Type | PCB-THT |
Contact Current Rating (Max) | 20A |
Contact Material | AgCdO |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 10 – 20A, 16A |
Contact Number of Poles | 2 |
Product Height | 50mm, 1.97in |
Product Width | 35.7mm, 1.405in |
Product Length | 1.55in, 38.9mm |
Length Class (Mechanical) | 35 – 40mm |
Height Class (Mechanical) | 40 – 50mm |
Width Class (Mechanical) | 30 – 40mm |
Coil Voltage Rating | 12VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 3750Vrms |
Contact Limiting Making Current | 20A |
Contact Limiting Breaking Current | 20A |
Coil Power Rating DC | 1200mW |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Dielectric Between Contacts & Coil | 3750V, 3750Vrms |
Coil Resistance | 120Ω |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Limiting Continuous Current | 20A |
Contact Limiting Short-Time Current | 20A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
General Purpose Relays Kuhp-11D17-12=Relay 2C |Amp Te Connectivity 5-1423996-4 | Newark Electronics |
General Purpose Relays KUHP-11D17-12=RELAY 2C | Rapid Electronics |
TE Connectivity KUHP-11D17-12 RELAY 2C AGCDO PCB DUST Ge | Distrelec |
Electromechanical Relay DPDT 20A 12VDC 120Ohm Plain Case | Avnet America |
General Purpose Relays KUHP-11D17-12=RELAY,2C,AGCDO,PCB,DUST | Sager |
Where can I find additional details, specifications and documents for a 5-1423996-4?
Additional datasheets, footprints and schematics for 5-1423996-4 are listed on our Part Details page. You can also find images and similar parts to 5-1423996-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1423996-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1423996-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1423996-4 fall under?
The 5-1423996-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1423996-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1423996-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1423996-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1423996-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-1423996-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1423996-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1423996-4?
You can fill out our help required form which you can use to request a quote for 5-1423996-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.