Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 1A@125VDCA, 10A@120VACA |
Delay Time | 1 – 10 minutes |
Type of Control | Knob |
Input Voltage | 110VAC, 120VAC |
Mounting Type | Panel Mount, Mounting Holes |
Mode of Operation | On-Delay |
Where can I find additional details, specifications and documents for a 5-1423168-9?
Additional datasheets, footprints and schematics for 5-1423168-9 are listed on our Part Details page. You can also find images and similar parts to 5-1423168-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1423168-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1423168-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1423168-9 fall under?
The 5-1423168-9 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1423168-9 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1423168-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1423168-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1423168-9 have stock available?
There is no stock from authorised distributors for 5-1423168-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1423168-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1423168-9?
You can fill out our help required form which you can use to request a quote for 5-1423168-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.