Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Multiple Timing Ranges | Without |
---|---|
Delay Time | .375 – 3 seconds |
Type of Control | Knob |
Contact Current Rating | 1@110VDCA, 10@30VDCA |
Input Voltage | 28VDC |
Mounting Type | Chassis Mount |
Mode of Operation | On-Delay |
Repeatability (Max) | ±5% |
Operating Temperature Range | -55 – 85°C |
Relay, 2112D4Nd=Mini, On, 2P, 28V, 3.0S | TE Connectivity 5-1423152-0 | RS Americas |
Special Order: 2112D4ND=RLY,MINI,ON,2P,28V,3.0S Type of Control: Knob Input Voltage: 28 VDC Contact Current Rating (Max): 10 A 1 A Mode of Operation: On-Delay Delay Time: .375 – 3 seconds Knob 28 VDC 10 A On-Delay | Time Delay Relay | Part Number: 5-1423152-0 | Internal Number: 5-1423152-0 | TE Connectivity | TE Store |
Time Delay & Timing Relays 2112D4ND=RLY,MINI ON,2P,28V,3.0S | Sager |
Where can I find additional details, specifications and documents for a 5-1423152-0?
Additional datasheets, footprints and schematics for 5-1423152-0 are listed on our Part Details page. You can also find images and similar parts to 5-1423152-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1423152-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1423152-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1423152-0 fall under?
The 5-1423152-0 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1423152-0 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1423152-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1423152-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1423152-0 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 5-1423152-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1423152-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1423152-0?
You can fill out our help required form which you can use to request a quote for 5-1423152-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.