Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1419111-8 |
Prices starting from US$6.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.87
|
-
|
Buy Now | |
Future Electronics
from US$7.68
|
-
|
Buy Now | |
Avnet America
from US$6.56
|
-
|
Buy Now | |
RS Americas
from US$9.42
|
-
|
Buy Now | |
TTI Europe
from US$7.47
|
-
|
Buy Now | |
Sager
from US$6.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 30g, 1.058oz |
Contact Number of Poles | 2 |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT |
Contact Current Class | 10 – 20A |
Contact Current Rating (Max) | 12A |
Contact Arrangement | 2 Form C (2 CO) |
Product Height | 1.18in, 30mm |
Dimensions (L x W x H) (Approximate) | 1.102 x .886 x 1.181in, 28 x 22.5 x 30mm |
Insulation Clearance Between Contact & Coil | 3mm |
Height Class (Mechanical) | 25 – 30mm |
Product Width | .886in, 22.5mm |
Product Length | 28mm, 1.102in |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Coil Power Rating AC | .9VA, 1VA |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 1200Vrms |
Contact Switching Load (Min) | 10mA @ 12V |
Contact Limiting Breaking Current | 12A |
Coil Power Rating Class | .5 – 1VA |
Coil Voltage Rating | 230VAC |
Coil Special Features | UL Coil Insulation Class F |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Short-Time Current | 300A |
Contact Limiting Making Current | 24A |
Coil Resistance | 19465Ω |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Voltage (Max) | 400VAC |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTII |
Power Relay, Dpdt, 12A, 240Vac, Th | Newark Electronics |
DPDT 230VAC Through Hole General Purpose Industrial Relay | Future Electronics |
Electromechanical Relay DPDT 24A 230VAC 19.465KOhm Through Hole | Avnet America |
Circular Connector, PT271730 | TE Connectivity 5-1419111-8 | RS Americas |
TE Connectivity - Schrack Industrial Relay PT 2CO AC 230V 12A PCB Pins | Distrelec |
INDUSTRY RELAY 230V12A 2CO THT | TTI Europe |
Industrial Relays DPDT 12A 230VAC MINIATURE PWR RELAY | Sager |
Where can I find additional details, specifications and documents for a 5-1419111-8?
Additional datasheets, footprints and schematics for 5-1419111-8 are listed on our Part Details page. You can also find images and similar parts to 5-1419111-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1419111-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1419111-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1419111-8 fall under?
The 5-1419111-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1419111-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1419111-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1419111-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1419111-8 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 5-1419111-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1419111-8 often in real-time on the comparison pages.
What if I can't find stock of 5-1419111-8?
You can fill out our help required form which you can use to request a quote for 5-1419111-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.