Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1419102-8 |
Prices starting from US$3.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.41
|
44
in stock
|
Buy Now | |
RS Americas
from US$8.65
|
997
in stock
|
Buy Now | |
Newark Electronics
from US$9.64
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$8.75
|
44
in stock
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
TTI Europe
from US$3.30
|
-
|
Buy Now | |
Sager
from US$5.22
|
-
|
Buy Now |
Product Weight | 1.164oz, 33g |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | Quick Connect |
Contact Current Class | 20 – 30A, 16A |
Contact Current Rating (Max) | 30A |
Contact Number of Poles | 1 |
Contact Material | AgCdO |
Product Height | 1.098in, 27.9mm |
Width Class (Mechanical) | 25 – 30mm |
Product Length | 32.5mm, 1.281in |
Length Class (Mechanical) | 30 – 35mm |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | 3.18mm, .125in |
Height Class (Mechanical) | 25 – 30mm |
Product Width | 1.079in, 27.4mm |
Coil Power Rating Class | 800 – 1000mW |
Insulation Initial Resistance | 1000MΩ |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Coil Resistance | 2304Ω |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Insulation Creepage Between Contact & Coil | 6.36mm, .25in |
Contact Switching Voltage (Max) | 277VAC |
Insulation Creepage Class | 5.5 – 8mm |
Coil Voltage Rating | 48VDC |
Contact Limiting Breaking Current | 30A |
Contact Limiting Short-Time Current | 30A |
Coil Power Rating DC | 1000mW |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Contact Switching Load (Min) | 1000mA @ 5V |
Relay Mounting Type | Panel Mount, Flange Mount |
Packaging Method | Bundle |
実装方法 | Bundle |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTI |
Relay, General Purpose, SPST-NO, Chassis Mount, 48VDC, 30A, 277VAC, T9A Series | TE Connectivity 5-1419102-8 | RS Americas |
General Purpose Relays Spst Pnl Mnt 48Vdc |Amp Te Connectivity 5-1419102-8 | Newark Electronics |
TE Connectivity - Potter & Brumfield Power Relay, T9A, 1NO, DC, 48V | Distrelec |
Electromechanical Relay SPST-NO 30A 48VDC 2.304KOhm Flange Mount | Avnet America |
POWER RELAY 48V 30A 1CO QCT | TTI Europe |
General Purpose Relays SPST PNL MNT 48VDC | Sager |
Where can I find additional details, specifications and documents for a 5-1419102-8?
Additional datasheets, footprints and schematics for 5-1419102-8 are listed on our Part Details page. You can also find images and similar parts to 5-1419102-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1419102-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1419102-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1419102-8 fall under?
The 5-1419102-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1419102-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1419102-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1419102-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1419102-8 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-1419102-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1419102-8 often in real-time on the comparison pages.
What if I can't find stock of 5-1419102-8?
You can fill out our help required form which you can use to request a quote for 5-1419102-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.