Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE034024 |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.78
|
48
in stock
|
Buy Now | |
TE Store
from US$6.13
|
5,217
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
500
in stock
|
Buy Now | |
element14
from US$3.21
|
500
in stock
|
Buy Now | |
Farnell
from US$2.50
|
500
in stock
|
Buy Now | |
TTI Europe
from US$2.55
|
225
in stock
|
Buy Now | |
Distrelec
from US$4.19
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$2.55
|
-
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
RS Americas
from US$3.00
|
-
|
Buy Now | |
Avnet Asia
from US$2.67
|
-
|
Buy Now | |
Boersig
from US$2.46
|
-
|
Buy Now |
Product Weight | .1764oz, 5g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 5A |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 1 Form A (NO) |
Product Width | 10mm, .394in |
Length Class (Mechanical) | 16 – 20mm |
Height Class (Mechanical) | 9 – 10mm |
Product Height | 10mm, .394in |
Insulation Clearance Between Contact & Coil | 3.2mm, .126in |
Insulation Clearance Class | 2.5 – 4mm |
Product Length | 20mm, .787in |
Width Class (Mechanical) | 8 – 10mm |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Resistance | 10000000MΩ |
Contact Limiting Breaking Current | 5A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 5A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Resistance | 2725Ω |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating DC | 211mW |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
PE034024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 211 mW Coil Resistance: 2725 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 211 mW 2725 Ω | Power Relay | Part Number: 5-1415535-1 | Internal Number: 5-1415535-1 | Alias Number: PE034024 | TE Connectivity | TE Store |
Power Relay, Spst-No, 6A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPST-NO, 6A, 250VAC, TH | element14 |
POWER RELAY | TTI Europe |
Relay,miniature,PCB,SPST-NO,5A,24Vdc | RS |
TE Connectivity - Schrack PCB Power Relay PE 1NO 6A DC 24V 2.72kOhm | Distrelec |
Electromechanical Relay SPST-NO 5A 24VDC 2.725KOhm Through Hole | Avnet Abacus |
PE Series 24 VDC 5 A 2.725 kOhm SPST-NO Through Hole Miniature PCB Relay | Future Electronics |
Relay, PE034024 | TE Connectivity 5-1415535-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1415535-1?
Additional datasheets, footprints and schematics for 5-1415535-1 are listed on our Part Details page. You can also find images and similar parts to 5-1415535-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1415535-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1415535-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1415535-1 fall under?
The 5-1415535-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1415535-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415535-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1415535-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1415535-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 5-1415535-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1415535-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1415535-1?
You can fill out our help required form which you can use to request a quote for 5-1415535-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.