Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E85827-000,
AMPS-5-1415073-1, RT3S4R24 |
Prices starting from US$8.56
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.99
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$13.44
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
110
in stock
|
Buy Now | |
TE Store
from US$22.65
|
93
in stock
|
Buy Now | |
element14
from US$13.09
|
25
in stock
|
Buy Now | |
Farnell
from US$10.42
|
25
in stock
|
Buy Now | |
Avnet America
from US$8.56
|
-
|
Buy Now | |
Boersig
from US$9.09
|
-
|
Buy Now | |
TTI Europe
from US$9.75
|
-
|
Buy Now | |
Sager
from US$9.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 54g, 1.905oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | Screw Terminals |
Contact Material | AgNi90/10 |
Contact Plating Material | Gold |
Contact Current Class | 10 – 20A, 16A |
Contact Current Rating (Max) | 16A |
Contact Number of Poles | 1 |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Insulation Clearance Class | 8mm |
Product Width | .622in, 15.8mm |
Product Length | 3.031in, 77mm |
Product Height | 2.716in, 69mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Special Features | LED, Electrical Indicator |
Coil Power Rating AC | .76VA |
Actuating System | AC |
Coil Power Rating Class | .5 – 1VA |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms, 5000V |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Resistance | 350Ω |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | DIN Rail |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -20 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Rt3S4R24 |Amp Te Connectivity 5-1415073-1 | Newark Electronics |
TE Connectivity RT3S4R24 SPDT Relay 16A 24VAC DIN Rail Mount | Rapid Electronics |
RT3S4R24 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .76 VA Coil Resistance: 350 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA .76 VA | Power Relay | Part Number: 5-1415073-1 | Internal Number: 5-1415073-1 | Alias Number: AMPS-5-1415073-1 | TE Connectivity | TE Store |
POWER RELAY, SPDT, 16A, 240VAC, DIN RAIL | element14 |
Electromechanical Relay SPDT 16A 24VAC 350Ohm Socket | Avnet America |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays RT3S4R24 | Sager |
Where can I find additional details, specifications and documents for a 5-1415073-1?
Additional datasheets, footprints and schematics for 5-1415073-1 are listed on our Part Details page. You can also find images and similar parts to 5-1415073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1415073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1415073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1415073-1 fall under?
The 5-1415073-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1415073-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1415073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1415073-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and element14 have stock available or on a lead time for 5-1415073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1415073-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1415073-1?
You can fill out our help required form which you can use to request a quote for 5-1415073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.