Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23230-D1001-B200 |
No distributors results available
Weight | 230g, 8.1oz |
---|---|
Contact Current Class | <50A |
Contact Arrangement | 1 Form B (NC) |
Contact Base Material | AgSnO2 |
Terminal Type | Screw Terminals |
Length Class (Mechanical) | <60mm |
Height | 1.673in, 42.5mm |
Length | 2.83in, 72mm |
Height Class (Mechanical) | 40 – 50 mm |
Width | 35.35mm, 1.391in |
Width Class (Mechanical) | 30 – 40 mm |
Rated Voltage | 12VDC |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 200A |
Current Rating (85°C) | 175A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Continuous Current | 255A |
Rated Coil Voltage | 12VDC |
Contact Limiting Breaking Current | 200A |
Coil Resistance | 37Ω |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Coil Power Rating (DC) | 3900mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Suppression | Resistor in Parallel |
Mounting Type | Screw |
High Power Relays (<75A) | Yes |
Mounting Brackets | With |
Product Category | Electromechanical Relays |
Product Classification | Relays - Automotive High Current Relays |
Product Designation | High Current Automotive Relays |
Relay Type | High Current Relay HCR 200 |
Product Type | Relay |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | -40 – 110°C |
Environmental Ambient Temperature (Max) | 155°C, 311°F |
Where can I find additional details, specifications and documents for a 5-1415009-7?
Additional datasheets, footprints and schematics for 5-1415009-7 are listed on our Part Details page. You can also find images and similar parts to 5-1415009-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1415009-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1415009-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1415009-7 fall under?
The 5-1415009-7 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > High Current Automotive Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1415009-7 when available in the High Current Automotive Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415009-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1415009-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1415009-7 have stock available?
There is no stock from authorised distributors for 5-1415009-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1415009-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1415009-7?
You can fill out our help required form which you can use to request a quote for 5-1415009-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.