Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393779-5 |
Prices starting from US$1.57
Weight | .1235oz, 3.5g |
---|---|
Insulation Special Features | 1500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Contact Current Rating | 1A |
Contact Number of Poles | 1 |
Contact Material | Nickel-Palladium Alloy |
Terminal Type | PCB-THT |
Length | .606in, 15.4mm |
Insulation Clearance Between Contact and Coil | .059in, 1.5mm |
Height | .441in, 11.2mm |
Width Class (Mechanical) | 10 – 12 mm |
Height Class (Mechanical) | 11 – 12 mm |
Insulation Clearance Class | 0 – 2.5mm |
Length Class (Mechanical) | 14 – 16 mm |
Width | .429in, 10.9mm |
Contact Voltage Rating | 120VAC, 24VDC |
Insulation Creepage Between Contact and Coil | 1.76mm, .069in |
Contact Limiting Continuous Current | 2A |
Coil Resistance | 125Ω |
Coil Type | Monostable |
Insulation Creepage Class | 1.5 – 3mm |
Coil Voltage Rating | 5VDC |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Power Consumption | 200mW |
Coil Power Rating (DC) | 200mW |
Contact Limiting Breaking Current | 1A |
Contact Limiting Making Current | 1A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Switching Load (Min) | 1mA @ 1V |
Contact Limiting Short-Time Current | 1A |
Coil Power Rating Class | 150 – 200 mW |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Contact Switching Voltage (Max) | 60VDC, 125VAC |
Actuating System | AC/DC |
Insulation Initial Resistance | 1000MΩ |
Coil Magnetic System | Monostable, AC/DC |
Mounting Type | Socket, Printed Circuit Board |
Performance Type | Sensitive |
Packaging Method | Tube, Box & Tube |
Product Type | Relay |
Relay Type | T81 Series Signal PCB Relay |
Relay Style | T81 Signal Relay |
Insertion Loss (HF Parameter) | -.27dB @ 900MHz, -.02dB @ 100MHz |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -30 – 70°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 50 – 70°C |
Low Signal Relays-PCB SPDT SENS COIL 5VDC | Rapid Electronics |
TE Connectivity - Potter & Brumfield P/Sgnl Relay, SPDT, 2A | Distrelec |
Electromechanical Relay SPDT 2A 5VDC 125Ohm Through Hole | Avnet America |
SPDT-CO PCB Mount Relay PC Pin, 1 A, 5V dc | TE Connectivity 5-1393779-5 | RS Americas |
Low Signal Relays - PCB SPDT SENS COIL 5VDC | Sager |
Where can I find additional details, specifications and documents for a 5-1393779-5?
Additional datasheets, footprints and schematics for 5-1393779-5 are listed on our Part Details page. You can also find images and similar parts to 5-1393779-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393779-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393779-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393779-5 fall under?
The 5-1393779-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393779-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393779-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393779-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393779-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 5-1393779-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393779-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1393779-5?
You can fill out our help required form which you can use to request a quote for 5-1393779-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.