Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23614A102A57,
V23614A 102A 57 |
Cable Connector Orientation | Straight |
---|---|
Accepts Cable Diameter (Max) | .105in, 2.67mm |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Screw |
Comment | For assembly instructions, see General Information Section. |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 100 |
RF Interface | DIN 1.0/2.3 Connectors |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Cable Type | RG 179 |
RF Connectors / Coaxial Connectors | Sager |
Conn 1.0/2.3 PL 75Ohm Solder ST Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1393670-5?
Additional datasheets, footprints and schematics for 5-1393670-5 are listed on our Part Details page. You can also find images and similar parts to 5-1393670-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393670-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393670-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393670-5 fall under?
The 5-1393670-5 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1393670-5 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393670-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393670-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393670-5 have stock available?
Authorised distributors including Sager and Avnet Abacus have stock available or on a lead time for 5-1393670-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393670-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1393670-5?
You can fill out our help required form which you can use to request a quote for 5-1393670-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.