Status: | Unknown |
---|---|
Series: | RPII/1 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 12A |
Product Range | RPII/1 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 270ohm |
Approvals & Standards | - |
SVHC | No SVHC (12-Jan-2017) |
Relay Type | Power - General Purpose |
General Purpose Relays SPST-NO 12A 12VDC POWER PCB RELAY | Sager |
Electromechanical Relay SPST-NO 20A 12VDC 270Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1393231-0?
Additional datasheets, footprints and schematics for 5-1393231-0 are listed on our Part Details page. You can also find images and similar parts to 5-1393231-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393231-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393231-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393231-0 fall under?
The 5-1393231-0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393231-0 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393231-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393231-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393231-0 have stock available?
Authorised distributors including Sager and Avnet Abacus have stock available or on a lead time for 5-1393231-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393231-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1393231-0?
You can fill out our help required form which you can use to request a quote for 5-1393231-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.