Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393224-1 |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.10
|
10
in stock
|
Buy Now | |
TTI Europe
from US$2.17
|
8,980
in stock
|
Buy Now | |
Future Electronics
from US$1.28
|
2,460
in stock
|
Buy Now | |
Chip One Stop
from US$2.75
|
1,960
in stock
|
Buy Now | |
element14
from US$4.53
|
701
in stock
|
Buy Now | |
Avnet America
from US$2.40
|
-
|
Buy Now | |
Boersig
from US$2.61
|
-
|
Buy Now | |
Sager
from US$2.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 8g, .282oz |
Terminal Type | PCB-THT |
Contact Current Rating (Max) | 8A |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 5 – 10A, 16A |
Contact Number of Poles | 1 |
Contact Material | AgNi0.15 |
Insulation Clearance Class | 5 – 8mm |
Product Width | 10.1mm, .398in |
Product Length | 1.122in, 28.5mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Width Class (Mechanical) | 10 – 12mm |
Height Class (Mechanical) | 12 – 13mm |
Product Height | 12.3mm, .484in |
Length Class (Mechanical) | 25 – 30mm |
Contact Limiting Continuous Current | 8A |
Contact Limiting Breaking Current | 8A |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Power Rating DC | 245mW |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Resistance | 9391Ω |
Contact Limiting Making Current | 8A |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 48VDC |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
POWER RELAY 48V 8A 1CO THT | TTI Europe |
Schrack General Purpose Relays RY211048 | Future Electronics |
POWER RELAY, SPDT, 48VDC, 8A, THT | element14 |
TE Connectivity - Schrack PCB Power Relay RY 1CO 8A DC 48V 9.39kOhm | Distrelec |
Electromechanical Relay SPDT 8A 48VDC 9.391KOhm Through Hole | Avnet America |
General Purpose Relays SPDT 8A 48VDC Mini PWR PCB Relay | Sager |
Where can I find additional details, specifications and documents for a 5-1393224-1?
Additional datasheets, footprints and schematics for 5-1393224-1 are listed on our Part Details page. You can also find images and similar parts to 5-1393224-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393224-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393224-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393224-1 fall under?
The 5-1393224-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393224-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393224-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393224-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393224-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, element14 and Distrelec have stock available or on a lead time for 5-1393224-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393224-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1393224-1?
You can fill out our help required form which you can use to request a quote for 5-1393224-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.