Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
TE Store
from US$0.81
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
111
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
111
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
111
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Distrelec
from US$0.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .0794oz, 2.252g |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 1.184in, 30.07mm |
Stud Diameter | .25in, 6.35mm |
Wire Insulation Diameter (Max) | 6.78mm, .267in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .252 – .267in, 6.4 – 6.78mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Small Pack |
Packaging Quantity | 50 |
Sealable | No |
Stud Size | 1/4, M6 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
SMP 0-0165035-0 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 5-1377175-4 | Internal Number: 5-1377175-4 | TE Connectivity | TE Store |
Terminals Smp 0-0165035-0 |Amp Te Connectivity 5-1377175-4 | Newark Electronics |
Terminals SMP 0-0165035-0 | Rapid Electronics |
Ring Tongue Terminal 10-12AWG 23.65mm 12.7mm Tin Box | Avnet America |
Smp 0-0165035-0 | TE Connectivity 5-1377175-4 | RS Americas |
TE Connectivity - AMP Ring Terminal 6mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 5-1377175-4?
Additional datasheets, footprints and schematics for 5-1377175-4 are listed on our Part Details page. You can also find images and similar parts to 5-1377175-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1377175-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1377175-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1377175-4 fall under?
The 5-1377175-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 5-1377175-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1377175-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1377175-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1377175-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5-1377175-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1377175-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1377175-4?
You can fill out our help required form which you can use to request a quote for 5-1377175-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.