Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Angle | 45° |
Stud Hole | Yes |
Terminal Size | .25 |
Terminal Orientation | Straight |
Terminal Type | Tab |
Mating Tab Thickness | .032in, .81mm |
Stud Diameter | .161in, 4.09mm |
Mating Tab Width | 6.35mm, .25in |
Packaging Quantity | 50 |
Packaging Method | Box |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Insulated | No |
Sealable | No |
Termination Method | Screw |
Operating Temperature Range | 170°C, 338°F |
Smp 0-0140734-1 | TE Connectivity 5-1377174-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1377174-4?
Additional datasheets, footprints and schematics for 5-1377174-4 are listed on our Part Details page. You can also find images and similar parts to 5-1377174-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1377174-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1377174-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1377174-4 fall under?
The 5-1377174-4 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-1377174-4 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1377174-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1377174-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1377174-4 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 5-1377174-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1377174-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1377174-4?
You can fill out our help required form which you can use to request a quote for 5-1377174-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.