Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
TE Store
from US$0.28
|
919
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Splice |
Terminal Orientation | Offset |
Overall Length | 1.076in, 27.33mm |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Small Pack |
Support Style | Non - Insulation Support |
Insulated | Yes |
Wire/Cable Type | Solid/Stranded |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
SMP 0-0034070-0 Splice Type: Parallel Splice Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Sealable: No Compatible Insulation Diameter Range: .105 – .14 in Parallel Splice 22 – 16 AWG .326 – 1.31 mm² | Electrical Wire Splice | Part Number: 5-1377173-2 | Internal Number: 5-1377173-2 | TE Connectivity | TE Store |
Terminals Smp 0-0034070-0 |Amp Te Connectivity 5-1377173-2 | Newark Electronics |
Terminals SMP 0-0034070-0 | Rapid Electronics |
Splice Terminal 16-22AWG Tin Small Pack | Avnet America |
Smp 0-0034070-0 | TE Connectivity 5-1377173-2 | RS Americas |
TE Connectivity SMP 0-0034070-0 Terminals SMP 0-0034070- | Distrelec |
Where can I find additional details, specifications and documents for a 5-1377173-2?
Additional datasheets, footprints and schematics for 5-1377173-2 are listed on our Part Details page. You can also find images and similar parts to 5-1377173-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1377173-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1377173-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1377173-2 fall under?
The 5-1377173-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 5-1377173-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1377173-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1377173-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1377173-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5-1377173-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1377173-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1377173-2?
You can fill out our help required form which you can use to request a quote for 5-1377173-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.