Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Double Wire | No |
---|---|
Plating Material | Copper, Tin |
Insulation Sleeve Material | Vinyl |
Tab Thickness | 1.02mm, .04in |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Terminal Type | Wire Pin |
DIN Wire Size | 2.5 – 6mm² |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Accepts Wire Insulation Diameter Range | 3.8 – 6.4mm, .149 – .251in |
Tab Width | .165in, 4.191mm |
Material Thickness | .8mm, .03144in |
Wire Insulation Diameter (Max) | 6.3mm, .248in |
Overall Length | 1.158in, 29.4mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Quantity | 50 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Shape Description | WIRE PIN-002 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
Smp 0-0131445-0 |Amp Te Connectivity 5-1377173-0 | Newark Electronics |
Smp 0-0131445-0 | TE Connectivity 5-1377173-0 | RS Americas |
Wire Pin 10-12AWG M 29.4mm Tin Small Pack | Avnet America |
Where can I find additional details, specifications and documents for a 5-1377173-0?
Additional datasheets, footprints and schematics for 5-1377173-0 are listed on our Part Details page. You can also find images and similar parts to 5-1377173-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1377173-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1377173-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1377173-0 fall under?
The 5-1377173-0 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 5-1377173-0 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1377173-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1377173-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1377173-0 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 5-1377173-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1377173-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1377173-0?
You can fill out our help required form which you can use to request a quote for 5-1377173-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.