Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Loaded Positions | 2 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Layout | Inline |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 31.496µin, .8µm |
Contact Current Rating (Max) | 2.5A |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 10mm, .39in |
Operating Voltage | 50VDC, 50VAC |
Housing Color | Natural |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon 66 GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Signal |
Number of Blocked Positions | 1 |
Packaging Method | Tape |
Packaging Quantity | 900 |
実装方法 | Tape |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.8mm, .11in |
Operating Temperature Range | 10°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 5-1376500-2?
Additional datasheets, footprints and schematics for 5-1376500-2 are listed on our Part Details page. You can also find images and similar parts to 5-1376500-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1376500-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1376500-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1376500-2 fall under?
The 5-1376500-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1376500-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1376500-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1376500-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1376500-2 have stock available?
There is no stock from authorised distributors for 5-1376500-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1376500-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1376500-2?
You can fill out our help required form which you can use to request a quote for 5-1376500-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.