Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 22 |
---|---|
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Dual Positions | 22 |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Height | .545in |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Polyester - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Comment | Full palladium-nickel plated posts and other platings and plating thicknesses can be made available. |
Packaging Quantity | 4 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .2in, 5.08mm |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .18in, 4.57mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Amp Pace Conn 22Pos 156X200C/L |Amp Te Connectivity 5-119790-8 | Newark Electronics |
Conn Card Edge SKT 44 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5-119790-8?
Additional datasheets, footprints and schematics for 5-119790-8 are listed on our Part Details page. You can also find images and similar parts to 5-119790-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-119790-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-119790-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-119790-8 fall under?
The 5-119790-8 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-119790-8 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-119790-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-119790-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-119790-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-119790-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-119790-8 often in real-time on the comparison pages.
What if I can't find stock of 5-119790-8?
You can fill out our help required form which you can use to request a quote for 5-119790-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.