Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
524
in stock
|
Buy Now | |
TE Store
from US$2.49
|
19,233
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
3,546
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
3,546
in stock
|
Buy Now | |
Distrelec
from US$1.38
|
3,546
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
2,480
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
2,480
in stock
|
Buy Now | |
element14
from US$0.85
|
524
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,108
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Boersig
from US$1.01
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Mating Post Length | 5.84mm, .23in |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Current Rating (Max) | 3A |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Brass |
Connector Length | .4in, 10.16mm |
コネクタの高さ | 13.59mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .535in, 13.59mm |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | With |
PCB Mount Alignment | Without |
Strain Relief | Without |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Method | Tube/Box, Tube |
Packaging Quantity | 52 |
実装方法 | Tube, Tube/Box |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
03 MTE HDR SRRA LATCH PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 5-104935-3 | Internal Number: 5-104935-3 | TE Connectivity | TE Store |
LATCHING HDR SHRD 3P W/O HOLD-DN 30AU CNT | Rapid Electronics |
TE Connectivity - AMP PCB Connector 03 MTE HDR SRRA LATCH | Distrelec |
CONN, R/A HEADER, 3POS, 1ROW, 2.54MM, TH | Farnell |
5-104935-3 Rohs Compliant: Yes |Te Connectivity 5-104935-3 | Newark Electronics |
Conn Shrouded Header HDR 3 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
CONNECTOR, HEADER, 3POS, 1ROWS, 2.54MM | element14 |
AMPMODU 3 Position Single Row 2.54 mm Through Hole Right Angle Shrouded Header | Future Electronics |
PCB Header, 2.54mm, 3 Way, 1 Row Right Angle, Crimp, IDC, 3A, AMPMODU MTE Series | TE Connectivity 5-104935-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5-104935-3?
Additional datasheets, footprints and schematics for 5-104935-3 are listed on our Part Details page. You can also find images and similar parts to 5-104935-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104935-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104935-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104935-3 fall under?
The 5-104935-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104935-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104935-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104935-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104935-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-104935-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104935-3 often in real-time on the comparison pages.
What if I can't find stock of 5-104935-3?
You can fill out our help required form which you can use to request a quote for 5-104935-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.