Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.40
|
No stock
|
Buy Now | |
TE Store
from US$10.22
|
1,066
in stock
|
Buy Now | |
Rapid Electronics
from US$4.22
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$4.01
|
46
in stock
|
Buy Now | |
Distrelec
from US$5.84
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$4.11
|
-
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
RS Americas
from US$5.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Beschichtungsmaterial der PCB-Arretierung | Tin |
---|---|
PCB Retention Feature Plating Material | Tin |
PCB Retention Feature Material | Copper Alloy |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 24 |
Stackable | No |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
PCB Thickness (Recommended) | 1.57mm |
コネクタの高さ | 9.398mm |
Connector Height | 9.398mm, .37in |
Row-to-Row Spacing | .1in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
Packaging Method | Box & Tube, Tube |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 23 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
24 SYS50 SURFMNT DRST RCPT SN PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 24 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 24 | PCB Header & Receptacle | Part Number: 5-104550-3 | Internal Number: 5-104550-3 | TE Connectivity | TE Store |
Connectors 24 SYS50 SURFMNT DRST RCPT SN | Rapid Electronics |
TE Connectivity - AMP 24 SYS50 SURFMNT DRST RCPT SN | Distrelec |
24 Sys50 Surfmnt Drst Rcpt Sn |Amp Te Connectivity 5-104550-3 | Newark Electronics |
Conn Socket Strip RCP 24 POS 1.27mm Solder ST SMD Tube | Avnet America |
Circular Connector, 24 SYS50 SURFMNT DRST RCPT SN | TE Connectivity 5-104550-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5-104550-3?
Additional datasheets, footprints and schematics for 5-104550-3 are listed on our Part Details page. You can also find images and similar parts to 5-104550-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104550-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104550-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104550-3 fall under?
The 5-104550-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104550-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104550-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104550-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104550-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 5-104550-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104550-3 often in real-time on the comparison pages.
What if I can't find stock of 5-104550-3?
You can fill out our help required form which you can use to request a quote for 5-104550-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.