Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
40
in stock
|
Buy Now | |
Sager
from US$1.09
|
10,799
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
7,118
in stock
|
Buy Now | |
TE Store
from US$3.43
|
6,750
in stock
|
Buy Now | |
Heilind Electronics
from US$1.17
|
5,535
in stock
|
Buy Now | |
Rapid Electronics
from US$1.38
|
5,122
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
4,346
in stock
|
Buy Now | |
Distrelec
from US$1.32
|
3,960
in stock
|
Buy Now | |
TTI Europe
from US$0.99
|
1,440
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.17
|
1,291
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
1,162
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
1,162
in stock
|
Buy Now | |
Farnell
from US$1.43
|
930
in stock
|
Buy Now | |
element14
from US$1.26
|
293
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
85
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
Avnet Asia
from US$1.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 13.59mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .535in, 13.59mm |
Dielectric Withstanding Voltage (Max) | 600V |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
実装方法 | Tube, Tube/Box |
Packaging Method | Tube/Box, Tube |
Packaging Quantity | 30 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Operating Temperature Range | -65 – 105°C |
Temperature Rating | High |
Headers & Wire Housings 06MTE HDR SRST LATCH .100CL | Sager |
AMPMODU 6 Position 2.54 mm Single Row Through-Hole Straight Header | Future Electronics |
06 MTE HDR SRST LATCH .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 5-104363-5 | Internal Number: 5-104363-5 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
TE Connectivity - AMP PCB Conn 06 MTE HDR SRST LATCH | Distrelec |
06 Mte Hdr Srst Latch .100Cl |Amp Te Connectivity 5-104363-5 | Newark Electronics |
CONN, HEADER, 6POS, 1ROW, 2.54MM, TH | Farnell |
Pitch Spacing:2.54mm | element14 |
Socket | Transfer Multisort Elektronik |
Header vert 6 way latch 2.54mm AmpModu | RS |
PCB Mount Header, Hi-Temp, 06, Shrouded w/ Latch, .100CL, AMPMODU MTE Series | TE Connectivity 5-104363-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5-104363-5?
Additional datasheets, footprints and schematics for 5-104363-5 are listed on our Part Details page. You can also find images and similar parts to 5-104363-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104363-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104363-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104363-5 fall under?
The 5-104363-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104363-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104363-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104363-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104363-5 have stock available?
Authorised distributors including Sager, Future Electronics, TE Store, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 5-104363-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104363-5 often in real-time on the comparison pages.
What if I can't find stock of 5-104363-5?
You can fill out our help required form which you can use to request a quote for 5-104363-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.