Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 30 |
---|---|
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Contact Shape & Form | Square |
Contact Type | Socket |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 500 V |
Housing Material | Thermoplastic GF |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Strain Relief | With |
PCB Mount Retention Type | Hold-Down |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 105°C |
Where can I find additional details, specifications and documents for a 5-104196-7?
Additional datasheets, footprints and schematics for 5-104196-7 are listed on our Part Details page. You can also find images and similar parts to 5-104196-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104196-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104196-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104196-7 fall under?
The 5-104196-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104196-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104196-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104196-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104196-7 have stock available?
There is no stock from authorised distributors for 5-104196-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104196-7 often in real-time on the comparison pages.
What if I can't find stock of 5-104196-7?
You can fill out our help required form which you can use to request a quote for 5-104196-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.