Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
No stock
|
Buy Now | |
TE Store
from US$2.28
|
12,715
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
10,153
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
7,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
5,874
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
5,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
5,518
in stock
|
Buy Now | |
element14
from US$0.66
|
5,518
in stock
|
Buy Now | |
Farnell
from US$0.70
|
5,518
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
1,536
in stock
|
Buy Now | |
Distrelec
from US$1.28
|
134
in stock
|
Buy Now | |
Sager
from US$0.47
|
99
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,988
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Type | Pin |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 13.59mm |
Connector Length | .3in, 7.62mm |
Connector Height | .535in, 13.59mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
実装方法 | Tube, Tube/Box |
Packaging Method | Tube, Tube/Box |
Packaging Quantity | 70 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
02 MTE HDR SRST LATCH .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 5-103735-1 | Internal Number: 5-103735-1 | TE Connectivity | TE Store |
Single row 2 Position 2.54 mm Vertical PCB Mount Polarized Lock Lance Header | Future Electronics |
Headers&Wire Housings LTCH HDR W/O SWAGE 2 | Rapid Electronics |
Wire-To-Board Connector, Ampmodu Mte Series, Through Hole, Header, 2, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 5-103735-1 | Newark Electronics |
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM | element14 |
Conn Shrouded Header HDR 2 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
TE Connectivity - AMP PCB Connector 02 MTE HDR SRST LATCH | Distrelec |
Headers & Wire Housings LTCH HDR W/O SWAGE 2 | Sager |
2 way MTE Header Straight | RS |
PCB Mount Header, 02, Shrouded w/ Latch, .100CL, AMPMODU MTE Series | TE Connectivity 5-103735-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | AMPMODU MTE Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5-103735-1?
Additional datasheets, footprints and schematics for 5-103735-1 are listed on our Part Details page. You can also find images and similar parts to 5-103735-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103735-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103735-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103735-1 fall under?
The 5-103735-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-103735-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103735-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103735-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103735-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5-103735-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103735-1 often in real-time on the comparison pages.
What if I can't find stock of 5-103735-1?
You can fill out our help required form which you can use to request a quote for 5-103735-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.