Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
113
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
23,230
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
22,578
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
20,235
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
20,235
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
20,235
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
20,235
in stock
|
Buy Now | |
TE Store
from US$0.93
|
5,320
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
3,834
in stock
|
Buy Now | |
element14
from US$0.44
|
2,287
in stock
|
Buy Now | |
Farnell
from US$0.49
|
2,287
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
1,278
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
353
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 3A |
Connector Length | .3in, 7.62mm |
コネクタの高さ | 13.59mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .535in, 13.59mm |
Dielectric Withstanding Voltage (Max) | 600V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | With |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Hold-Down |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
実装方法 | Tube, Tube/Box |
Packaging Quantity | 70 |
Packaging Method | Tube, Tube/Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Temperature Rating | High |
Operating Temperature Range | -65 – 105°C |
Conn Shrouded Header HDR 2 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
02 MTE HDR SRRA LATCH | TTI Europe |
2 Mte Hdr Srra Latch W/Hldwn |Amp Te Connectivity 5-103673-1 | Newark Electronics |
LATCHING HDR SHRD 2P W/ HOLD-DN 15AU CONT | Rapid Electronics |
TE Connectivity - AMP PCB Conn 2 MTE HDR SRRA LATCH W/HLDWN | Distrelec |
2 MTE HDR SRRA LATCH W/HLDWN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 5-103673-1 | Internal Number: 5-103673-1 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 2POS, 1ROWS, 2.54MM | element14 |
2 Position Single Row 2.54 mm 3 A Right Angle Through Hole Header Connector | Future Electronics |
Header 2 way pin IDC AmpModu MTE | RS |
PCB Mount Header, 2, Right Angle, Latch w/ Holdown, AMPMODU MTE Series | TE Connectivity 5-103673-1 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | AMPMODU MTE Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 5-103673-1?
Additional datasheets, footprints and schematics for 5-103673-1 are listed on our Part Details page. You can also find images and similar parts to 5-103673-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103673-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103673-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103673-1 fall under?
The 5-103673-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-103673-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103673-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103673-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103673-1 have stock available?
Authorised distributors including Avnet America, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5-103673-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103673-1 often in real-time on the comparison pages.
What if I can't find stock of 5-103673-1?
You can fill out our help required form which you can use to request a quote for 5-103673-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.