Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 2.54µm, 100µin |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Mating Post Length | .23in, 5.84mm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Length | .6in, 15.24mm |
Connector Height | 13.59mm, .535in |
コネクタの高さ | 13.59mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Contact Retention Type Within Housing | Locking Lance |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 35 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
5 Pos Rt Angle Mte Hdr W/O Latching |Te Connectivity 5-103671-4 | Newark Electronics |
PCB Header, 5-Pos Right Angle w/o Latching, AMPMODU MTE Series | TE Connectivity 5-103671-4 | RS Americas |
Special Order: 5 Pos Rt Angle MTE Hdr w/o Latching PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 5 | PCB Header & Receptacle | Part Number: 5-103671-4 | Internal Number: 5-103671-4 | TE Connectivity | TE Store |
5 POS RT ANGLE MTE HDR W/O LATCHING | Farnell |
Where can I find additional details, specifications and documents for a 5-103671-4?
Additional datasheets, footprints and schematics for 5-103671-4 are listed on our Part Details page. You can also find images and similar parts to 5-103671-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103671-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103671-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103671-4 fall under?
The 5-103671-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-103671-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103671-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103671-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103671-4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5-103671-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103671-4 often in real-time on the comparison pages.
What if I can't find stock of 5-103671-4?
You can fill out our help required form which you can use to request a quote for 5-103671-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.