Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
30
in stock
|
Buy Now | |
TE Store
from US$2.93
|
7,894
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
5,816
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
3,781
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
3,420
in stock
|
Buy Now | |
Farnell
from US$1.20
|
2,760
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
2,490
in stock
|
Buy Now | |
element14
from US$1.00
|
2,443
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
2,396
in stock
|
Buy Now | |
Heilind Electronics
from US$1.14
|
2,115
in stock
|
Buy Now | |
TTI Europe
from US$0.70
|
900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.14
|
705
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
Avnet Asia
from US$0.92
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 2.54µm |
Connector Height | 13.59mm, .535in |
コネクタの高さ | 13.59mm |
Connector Length | 17.78mm, .7in |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Hold-Down |
PCB Mount Retention | Without |
Mating Retention | With |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
実装方法 | Tube, Tube/Box |
Packaging Quantity | 30 |
Packaging Method | Tube/Box, Tube |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
06 MTE HDR SRST LATCH .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 5-103639-5 | Internal Number: 5-103639-5 | TE Connectivity | TE Store |
Headers&Wire Housings LTCH HDR W/O SWAGE 6 | Rapid Electronics |
Conn Shrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
CONN, HEADER, 6POS, 1ROW, 2.54MM, TH | Farnell |
AMPMODU 6 Position Through-Hole Single Row Straight 2.54 mm Header | Future Electronics |
CONNECTOR, HEADER, IDC, 2.54MM, 6WAY | element14 |
TE Connectivity - AMP PCB Conn 06 MTE HDR SRST LATCH | Distrelec |
Connector, Header, 6 Position, 1Row, 2.54Mm | Newark Electronics |
PCB Header, 2.54mm, 6 Way, 1 Row Straight, Through Hole, 3A, AMPMODU MTE Series | TE Connectivity 5-103639-5 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | AMPMODU MTE Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 5-103639-5?
Additional datasheets, footprints and schematics for 5-103639-5 are listed on our Part Details page. You can also find images and similar parts to 5-103639-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103639-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103639-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103639-5 fall under?
The 5-103639-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-103639-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103639-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103639-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103639-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Avnet America, RS and Chip One Stop have stock available or on a lead time for 5-103639-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103639-5 often in real-time on the comparison pages.
What if I can't find stock of 5-103639-5?
You can fill out our help required form which you can use to request a quote for 5-103639-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.