Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
367
in stock
|
Buy Now | |
TE Store
from US$2.87
|
7,124
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
5,998
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
3,562
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
2,567
in stock
|
Buy Now | |
Heilind Electronics
from US$1.55
|
1,668
in stock
|
Buy Now | |
RS Americas
from US$1.82
|
1,271
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.55
|
389
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
367
in stock
|
Buy Now | |
element14
from US$1.49
|
367
in stock
|
Buy Now | |
Avnet Asia
from US$1.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Positions | 8 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Mating Post Length | 8.08mm, .318in |
Shrouded End Dimension | .066in, 1.68mm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .055in, 1.4mm |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Number of Shrouded Sides | 4 |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Packaging Method | Tray |
Packaging Quantity | 184 |
実装方法 | Tray |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
08 MODII HDR DRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 5-103168-2 | Internal Number: 5-103168-2 | TE Connectivity | TE Store |
AMPMODU 8 Position 2.54 mm Dual Row Through-HoleStraight Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
HEADER, DUAL ROW, AMPMODU, SHROUDED, .100 IN., 8-Pos, 8.08 mm | TE Connectivity 5-103168-2 | RS Americas |
Connector, Header, 8Pos, 2Rows, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 5-103168-2 | Newark Electronics |
CONNECTOR, HEADER, 8POS, 2ROWS, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | CSA UL |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Insulation Resistance | 500Mohm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 5-103168-2?
Additional datasheets, footprints and schematics for 5-103168-2 are listed on our Part Details page. You can also find images and similar parts to 5-103168-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103168-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103168-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103168-2 fall under?
The 5-103168-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-103168-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103168-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103168-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103168-2 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, Chip One Stop and Heilind Electronics have stock available or on a lead time for 5-103168-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103168-2 often in real-time on the comparison pages.
What if I can't find stock of 5-103168-2?
You can fill out our help required form which you can use to request a quote for 5-103168-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.