Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
Contact Current Rating (Max) | 3A |
Mating Post Length | 6.1mm, .24in |
Contact Mating Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Shape & Form | Square |
Shrouded End Dimension | .07in, 1.778mm |
PCB Thickness (Recommended) | .055in, 1.4mm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Number of Shrouded Sides | 4 |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Packaging Quantity | 18 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.3mm, .13in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
10 Modii Hdr Srst Shrd .100Cl |Te Connectivity 5-103080-8 | Newark Electronics |
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 10 Modii Hdr Srst Shrd .100Cl | TE Connectivity 5-103080-8 | RS Americas |
Where can I find additional details, specifications and documents for a 5-103080-8?
Additional datasheets, footprints and schematics for 5-103080-8 are listed on our Part Details page. You can also find images and similar parts to 5-103080-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103080-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103080-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103080-8 fall under?
The 5-103080-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-103080-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103080-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103080-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103080-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 5-103080-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103080-8 often in real-time on the comparison pages.
What if I can't find stock of 5-103080-8?
You can fill out our help required form which you can use to request a quote for 5-103080-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.