Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
LED Compatible | Yes |
Dimensions | 45 x 83mm, 1.77 x 3.26in |
Voltage Rating | 105 – 305VAC |
Surge Protection | 20mm, 15kA, 480J MOV |
Fail Mode | On |
Load Rating (Tungsten) | 1000W |
Load Rating (Ballast) | 1800VA |
Relay Rating | 30A General Purpose |
Housing Material | High Impact Polypropylene with UV-Stabilized Polycarbonate Window |
UL Rating | No |
CSA Certified | No |
Standards | ANSI C136.10 |
Mounting Style | Locking |
Turn ON Light Level | 1.5 (Optional 1 – 3)fc |
Turn ON Time Delay | Instant Onseconds |
Application | Dusk-to-dawn lighting control compatible with all solid state ballasts. |
Other Colors Available | Yes |
Frequency | 50/60Hz |
OFF/ON Ratio | 1.5:1 |
Warranty | 6 Years |
Product Use | Utility-grade photocontrol provides a low cost, reliable switching solution for demanding roadway & area lighting applications |
Packaging Method | Individually Bagged Units in Master Carton |
Product Availability | ANZPAC, AMERICAS, ASIA, EMEA |
Product Family | 7000 Series |
Light Sensor | Filtered Silicon Phototransistor |
Product Type | Utility |
Technology | Electronic |
Operating Temperature Range | -40 – 65°C |
ALR-7090-VFS | TE Connectivity 4Z9454-000 | RS Americas |
Photocontrol 120V to 277V 1000W/1800VA Blue | Avnet America |
PHOTOCONTROL, 277V, 50HZ, IP54 | Farnell |
Where can I find additional details, specifications and documents for a 4Z9454-000?
Additional datasheets, footprints and schematics for 4Z9454-000 are listed on our Part Details page. You can also find images and similar parts to 4Z9454-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4Z9454-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4Z9454-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4Z9454-000 fall under?
The 4Z9454-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 4Z9454-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4Z9454-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 4Z9454-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4Z9454-000 have stock available?
Authorised distributors including RS Americas, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 4Z9454-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4Z9454-000 often in real-time on the comparison pages.
What if I can't find stock of 4Z9454-000?
You can fill out our help required form which you can use to request a quote for 4Z9454-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.