Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$75.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$87.59
|
788
in stock
|
Buy Now | |
Rapid Electronics
from US$102.40
|
788
in stock
|
Buy Now | |
Chip One Stop
from US$67.70
|
788
in stock
|
Buy Now | |
Distrelec
from US$83.43
|
788
in stock
|
Buy Now | |
Electro Enterprises
from US$77.62
|
83
in stock
|
Buy Now | |
Sager
from US$78.92
|
37
in stock
|
Buy Now | |
RS Americas
from US$105.85
|
5
in stock
|
Buy Now | |
element14
from US$83.53
|
-
|
Buy Now | |
Carlton-Bates
from US$83.45
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Switch Operation | On-On |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 10A |
Switch Terminals | Screw |
Switch Mounting | - |
Switch Features | Bat |
Sealed Oi Switch Ms24525-26/Honeywell Rohs Compliant: Yes |Honeywell 4TL1-8 | Newark Electronics |
Toggle Switches 4 Pole 2 Positions Standard Lever | Rapid Electronics |
Honeywell Toggle Switch, 4PDT, Momentary, 18A, 28V | Distrelec |
Toggle Switch, 4 Pole, 2 Position, Screw Terminals, Standard Lever | Honeywell 4TL1-8 | RS Americas |
SWITCH, TOGGLE, 4PDT, 10A, 277V | element14 |
Switch, Toggle | Carlton-Bates |
Where can I find additional details, specifications and documents for a 4TL1-8?
Additional datasheets, footprints and schematics for 4TL1-8 are listed on our Part Details page. You can also find images and similar parts to 4TL1-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4TL1-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4TL1-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4TL1-8 fall under?
The 4TL1-8 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4TL1-8 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4TL1-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4TL1-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4TL1-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 4TL1-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4TL1-8 often in real-time on the comparison pages.
What if I can't find stock of 4TL1-8?
You can fill out our help required form which you can use to request a quote for 4TL1-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.