Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$81.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$96.97
|
178
in stock
|
Buy Now | |
Rapid Electronics
from US$113.38
|
178
in stock
|
Buy Now | |
Chip One Stop
from US$75.30
|
178
in stock
|
Buy Now | |
Distrelec
from US$92.32
|
178
in stock
|
Buy Now | |
Electro Enterprises
from US$50.99
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$107.67
|
2
in stock
|
Buy Now | |
RS Americas
from US$120.37
|
-
|
Buy Now | |
element14
from US$75.88
|
-
|
Buy Now | |
Carlton-Bates
from US$92.40
|
-
|
Buy Now | |
Sager
from US$87.37
|
-
|
Buy Now |
Switch Operation | (On)-On-(On) |
---|---|
Contact Configuration | 4PDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 18A |
Switch Mounting | - |
Contact Voltage AC Nom | - |
Switch Terminals | Screw |
Sealed Oi Switch/Honeywell Rohs Compliant: Yes |Honeywell 4TL1-72 | Newark Electronics |
Toggle Switches 4 Pole 3 Positions Standard Lever | Rapid Electronics |
Honeywell Toggle Switch, 4PDT, Latched, 18A, 28VDC | Distrelec |
Switch: toggle | Transfer Multisort Elektronik |
Toggle Switch, Screw Terminal, Standard Lever, 4PDT, 3 Position, 10 Amps | Honeywell 4TL1-72 | RS Americas |
Switch, Toggle | Carlton-Bates |
Where can I find additional details, specifications and documents for a 4TL172?
Additional datasheets, footprints and schematics for 4TL172 are listed on our Part Details page. You can also find images and similar parts to 4TL172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4TL172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4TL172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4TL172 fall under?
The 4TL172 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4TL172 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4TL172 you can contact the distributor directly for product support, shipping queries etc.
Is the 4TL172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4TL172 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 4TL172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4TL172 often in real-time on the comparison pages.
What if I can't find stock of 4TL172?
You can fill out our help required form which you can use to request a quote for 4TL172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.