Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Prices starting from US$64.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$143.92
|
1
in stock
|
Buy Now | |
Sager
from US$112.39
|
99
in stock
|
Buy Now | |
RS Americas
from US$64.24
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$174.82
|
2
in stock
|
Buy Now | |
Electro Enterprises
from US$137.34
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$107.94
|
1
in stock
|
Buy Now | |
element14
from US$113.13
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$117.38
|
-
|
Buy Now | |
TTI Europe
from US$100.60
|
-
|
Buy Now |
Switch Operation | On-On-On |
---|---|
Contact Configuration | 4PDT |
Illumination | Non Illuminated |
Product Range | TL Series |
Contact Current Max | 15A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 277V |
Toggle Switches 4 Pole 3 Positions Standard Lever | Sager |
Toggle Switch 4PDT Maintained, 15 A@ 115 V ac, 20 A@ 28 V dc, Panel Mount | Honeywell 4TL1-12 | RS Americas |
Switch: toggle | Transfer Multisort Elektronik |
Switch, Toggle, 4Pdt, 15A, 277V | Newark Electronics |
SWITCH, TOGGLE, 4PDT, 15A, 277V | element14 |
Switch, Toggle | Carlton-Bates |
TOGGLE SW 4PDT 15A 125V | TTI Europe |
Where can I find additional details, specifications and documents for a 4TL1-12?
Additional datasheets, footprints and schematics for 4TL1-12 are listed on our Part Details page. You can also find images and similar parts to 4TL1-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4TL1-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4TL1-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4TL1-12 fall under?
The 4TL1-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4TL1-12 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4TL1-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 4TL1-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4TL1-12 have stock available?
Authorised distributors including Sager, RS Americas, Transfer Multisort Elektronik, Electro Enterprises and Newark Electronics have stock available or on a lead time for 4TL1-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4TL1-12 often in real-time on the comparison pages.
What if I can't find stock of 4TL1-12?
You can fill out our help required form which you can use to request a quote for 4TL1-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.