Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Prices starting from US$103.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$124.81
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$118.00
|
33
in stock
|
Buy Now | |
Electro Enterprises
from US$124.57
|
28
in stock
|
Buy Now | |
RS Americas
from US$128.74
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$111.13
|
24
in stock
|
Buy Now | |
element14
from US$121.93
|
24
in stock
|
Buy Now | |
Farnell
from US$113.00
|
24
in stock
|
Buy Now | |
Sager
from US$103.98
|
13
in stock
|
Buy Now | |
Carlton-Bates
from US$105.88
|
-
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | 4PST |
Illumination | Non Illuminated |
Product Range | TL Series |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 277V |
Envron SealedToggleSwit3A | RS |
Toggle Switch, Locking Lever, 4PST, Screw Terminals, 15 Amps, Off-None-On | Honeywell 4TL1-2D | RS Americas |
Toggle Switch, 4Pst, 20A, 250Vdc, Panel Rohs Compliant: Yes |Honeywell 4TL1-2D | Newark Electronics |
TOGGLE SWITCH, 4PST, 20A, 250VDC, PANEL | element14 |
Toggle Switches 4PST Off-None-On Screw Term 15A | Sager |
Switch, Toggle | Carlton-Bates |
Where can I find additional details, specifications and documents for a 4TL1-2D?
Additional datasheets, footprints and schematics for 4TL1-2D are listed on our Part Details page. You can also find images and similar parts to 4TL1-2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4TL1-2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4TL1-2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4TL1-2D fall under?
The 4TL1-2D is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to 4TL1-2D when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4TL1-2D you can contact the distributor directly for product support, shipping queries etc.
Is the 4TL1-2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4TL1-2D have stock available?
Authorised distributors including RS, Chip One Stop, Electro Enterprises, RS Americas and Newark Electronics have stock available or on a lead time for 4TL1-2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4TL1-2D often in real-time on the comparison pages.
What if I can't find stock of 4TL1-2D?
You can fill out our help required form which you can use to request a quote for 4TL1-2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.