Status: | Unknown |
---|---|
Series: | SXE Series |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 4V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | SXE Series |
ESR | 0.009ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Height | 1.9mm |
Ripple Current AC | 3A |
CAP, 68µF, 4V, 20%, 2917 | Farnell |
Aluminum Polymer Capacitor, 68uF, 4V, � 20%, 2917 [7343 Metric], SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4SXE68M?
Additional datasheets, footprints and schematics for 4SXE68M are listed on our Part Details page. You can also find images and similar parts to 4SXE68M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4SXE68M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4SXE68M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4SXE68M fall under?
The 4SXE68M is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 4SXE68M when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4SXE68M you can contact the distributor directly for product support, shipping queries etc.
Is the 4SXE68M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4SXE68M have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 4SXE68M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4SXE68M often in real-time on the comparison pages.
What if I can't find stock of 4SXE68M?
You can fill out our help required form which you can use to request a quote for 4SXE68M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.