Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.77
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$30.50
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$32.45
|
1
in stock
|
Buy Now | |
RS Americas
from US$36.71
|
-
|
Buy Now | |
element14
from US$34.29
|
-
|
Buy Now | |
Distrelec
from US$29.96
|
-
|
Buy Now | |
Farnell
from US$32.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 152mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | - |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 110mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 110mm |
Precision tweezers fine tips type 4 | RS |
Tweezer, Precision, Ss, Straight, Point | Newark Electronics |
PRECISION TWEEZERS FINE TIPS TYPE 4 | IDEAL TEK 4.SA | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 152mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
SVHC | No SVHC (15-Jun |
RoHS Compliant | NA |
Tweezers | Transfer Multisort Elektronik |
Tweezer 110mm | element14 |
Weller Erem Tweezers Precision Stainless Steel Pointed / Straight 110mm | Distrelec |
EREM Spitzpinzette | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4SA?
Additional datasheets, footprints and schematics for 4SA are listed on our Part Details page. You can also find images and similar parts to 4SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4SA fall under?
The 4SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 4SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4SA you can contact the distributor directly for product support, shipping queries etc.
Is the 4SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4SA have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for 4SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4SA often in real-time on the comparison pages.
What if I can't find stock of 4SA?
You can fill out our help required form which you can use to request a quote for 4SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.