Status: | Unknown |
---|---|
Series: | SDN Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
190
in stock
|
Buy Now |
Product Range | SDN Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 3.96mm |
For Use With | SDN Series Crimp Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
SDN-3.96mm Housing 4 way | RS |
Where can I find additional details, specifications and documents for a 4P-SDN?
Additional datasheets, footprints and schematics for 4P-SDN are listed on our Part Details page. You can also find images and similar parts to 4P-SDN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4P-SDN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4P-SDN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4P-SDN fall under?
The 4P-SDN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4P-SDN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4P-SDN you can contact the distributor directly for product support, shipping queries etc.
Is the 4P-SDN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4P-SDN have stock available?
Authorised distributors including RS have stock available or on a lead time for 4P-SDN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4P-SDN often in real-time on the comparison pages.
What if I can't find stock of 4P-SDN?
You can fill out our help required form which you can use to request a quote for 4P-SDN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.