Status: | Unknown |
---|---|
Series: | SCN Series |
RoHS: | Compliant |
Prices starting from US$0.0291
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
8,660
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
3,012
in stock
|
Buy Now | |
Chip One Stop
from US$0.0291
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.05
|
-
|
Buy Now |
Product Range | SCN Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 2.5mm |
For Use With | SCN Series Crimp Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
SCN 2.5mm pitch housing 4 way | RS |
4 Position Single Row 2.50 mm Wire to Board Top Entry Crimp Style Connector | Future Electronics |
Housing, Receptacle, Crimp, 2.5Mm, 4Way | Newark Electronics |
PITCH2.5MM,250V,AWG#28-22 | TTI Europe |
Where can I find additional details, specifications and documents for a 4P-SCN?
Additional datasheets, footprints and schematics for 4P-SCN are listed on our Part Details page. You can also find images and similar parts to 4P-SCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4P-SCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4P-SCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4P-SCN fall under?
The 4P-SCN is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 4P-SCN when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4P-SCN you can contact the distributor directly for product support, shipping queries etc.
Is the 4P-SCN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4P-SCN have stock available?
Authorised distributors including RS, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 4P-SCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4P-SCN often in real-time on the comparison pages.
What if I can't find stock of 4P-SCN?
You can fill out our help required form which you can use to request a quote for 4P-SCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.