Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
1,235
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
28,762
in stock
|
Buy Now | |
element14
from US$0.22
|
6,488
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
5,119
in stock
|
Buy Now | |
Farnell
from US$0.21
|
5,119
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
1,576
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
136
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Output Voltage Max | 30V |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP | Avnet America |
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS | element14 |
Transistor Output Optocoupler, 1, 5 Kv, 100 %, 50 Ma, Dip, 6 Rohs Compliant: Yes |Vishay 4N36 | Newark Electronics |
Optoisolator, Analog, 6-Pin DIP, Transistor, COUPLER.ISOL.STD DIL10 | Vishay / Small Signal & Opto Products (SSP) 4N36 | RS Americas |
OPTOCPLR SYSTEM A W.BASE | TTI Europe |
Where can I find additional details, specifications and documents for a 4N36?
Additional datasheets, footprints and schematics for 4N36 are listed on our Part Details page. You can also find images and similar parts to 4N36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N36 fall under?
The 4N36 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N36 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N36 you can contact the distributor directly for product support, shipping queries etc.
Is the 4N36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4N36 have stock available?
Authorised distributors including Avnet America, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 4N36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N36 often in real-time on the comparison pages.
What if I can't find stock of 4N36?
You can fill out our help required form which you can use to request a quote for 4N36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.