Status: | Active |
---|---|
Series: | 4N33M |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
525
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,469
in stock
|
Buy Now | |
element14
from US$0.38
|
1,469
in stock
|
Buy Now | |
Farnell
from US$0.36
|
1,469
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
"High Sensitivity to Low Input Drive Current |
Meets or Exceeds All JEDEC Registered Specifications |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage" |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | 4N33M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 500 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 1 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 30 |
BVECO (Min) (V) | 5 |
ton (Max) (µs) | 5 |
toff (Max) (µs) | 100 |
VISO (Min) (V) | 5300 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Opto Cplr, Photodarlington, 7.5Kv, Smd | Newark Electronics |
OPTO CPLR, PHOTODARLINGTON, 7.5KV, SMD | element14 |
IC, Fairchild, 4N33SM | RS |
4N33 Series Single Channel 30V 4170 Vrms SMT Photodarlington Optocoupler - DIP-6 | Future Electronics |
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White | Avnet America |
Where can I find additional details, specifications and documents for a 4N33SM?
Additional datasheets, footprints and schematics for 4N33SM are listed on our Part Details page. You can also find images and similar parts to 4N33SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N33SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N33SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N33SM fall under?
The 4N33SM is listed under Interfaces > Phototransistor Optocouplers > Photo Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N33SM when available in the Photo Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N33SM you can contact the distributor directly for product support, shipping queries etc.
Is the 4N33SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 4N33SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 4N33SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N33SM often in real-time on the comparison pages.
What if I can't find stock of 4N33SM?
You can fill out our help required form which you can use to request a quote for 4N33SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.