Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.20
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 55V |
Product Range | - |
Input Current | 10mA |
Optocoupler Output Type | Photodarlington |
Output Voltage | 55V |
Power Consumption | 200mW |
Transistor Polarity | NPN |
Where can I find additional details, specifications and documents for a 4N31?
Additional datasheets, footprints and schematics for 4N31 are listed on our Part Details page. You can also find images and similar parts to 4N31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N31 fall under?
The 4N31 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N31 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N31 you can contact the distributor directly for product support, shipping queries etc.
Is the 4N31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4N31 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 4N31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N31 often in real-time on the comparison pages.
What if I can't find stock of 4N31?
You can fill out our help required form which you can use to request a quote for 4N31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.