Status: | Unknown |
---|---|
Series: | 4N25, 4N26, 4N27, 4N28 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.34
|
560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,097
in stock
|
Buy Now | |
element14
from US$0.23
|
1,451
in stock
|
Buy Now | |
Farnell
from US$0.22
|
1,451
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,448
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
1,448
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
1,100
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
700
in stock
|
Buy Now | |
RS
from US$0.26
|
250
in stock
|
Buy Now | |
Conrad
from US$1.71
|
53
in stock
|
Buy Now | |
Jameco Electronics
from US$0.39
|
15
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,700
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now |
Application Notes |
---|
Application Note 41 |
Datasheet |
---|
4N25, 4N26, 4N27, 4N28 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
No. of Channels:1 Channel | element14 |
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS | Farnell |
Optocoupler, Transistor, 5300Vrms | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP | Avnet America |
Optoc. >3,5kV 30V 0,1A >10% DIP6 | Schukat Electronic |
Optoisolator | RS Americas |
Optocoupler DC-IN 1-CH Trans W | RS |
Collector current: 50 mA | Conrad |
OPTOCOUPLER CTR>10%,TRANS.OUT. | Rutronik |
OPTOCPLR SYSTEM A W.BASE | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 10% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
Input Current | 10mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
Power Consumption | 200mW |
Transistor Polarity | NPN |
Single Channel 80 V 5000 Vrms Phototransistor Optocoupler Through Hole - DIP-6 | Future Electronics |
Where can I find additional details, specifications and documents for a 4N27?
Additional datasheets, footprints and schematics for 4N27 are listed on our Part Details page. You can also find images and similar parts to 4N27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N27 fall under?
The 4N27 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N27 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N27 you can contact the distributor directly for product support, shipping queries etc.
Is the 4N27 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 4N27 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 4N27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N27 often in real-time on the comparison pages.
What if I can't find stock of 4N27?
You can fill out our help required form which you can use to request a quote for 4N27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.