Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frame Type | D Type / Box Type |
---|---|
Solenoid Operation | Push |
Solenoid Duty Cycle | Intermittent |
Holding Force | 65.333N |
Coil Voltage | 24VDC |
Coil Resistance | 18.9ohm |
Coil Power Continuous | 32W |
RoHS Compliant | Yes |
Solenoid, Box Frame, Pull, Intermittent | Newark Electronics |
Where can I find additional details, specifications and documents for a 4HD-I-24D?
Additional datasheets, footprints and schematics for 4HD-I-24D are listed on our Part Details page. You can also find images and similar parts to 4HD-I-24D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4HD-I-24D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4HD-I-24D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4HD-I-24D fall under?
The 4HD-I-24D is listed under Automation & Process Control > Solenoids > Linear Solenoids > Open Frame Solenoids.
Can I view similar or alternative parts?
You can view similar parts to 4HD-I-24D when available in the Open Frame Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4HD-I-24D you can contact the distributor directly for product support, shipping queries etc.
Is the 4HD-I-24D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4HD-I-24D have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4HD-I-24D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4HD-I-24D often in real-time on the comparison pages.
What if I can't find stock of 4HD-I-24D?
You can fill out our help required form which you can use to request a quote for 4HD-I-24D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.