Status: | Unknown |
---|---|
Series: | MachFlex 350 YY Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 4Core |
Wire Gauge | - |
Conductor Area CSA | 2.5mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 9.2mm |
Voltage Rating | 500V |
Product Range | MachFlex 350 YY Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | YY |
Unshld Flex Cable, 4Cond, 2.5Mm2, 50M | Newark Electronics |
UNSHLD FLEX CABLE, 4COND, 2.5MM2, 50M | element14 |
Where can I find additional details, specifications and documents for a 4GE-BC50?
Additional datasheets, footprints and schematics for 4GE-BC50 are listed on our Part Details page. You can also find images and similar parts to 4GE-BC50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4GE-BC50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4GE-BC50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4GE-BC50 fall under?
The 4GE-BC50 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 4GE-BC50 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4GE-BC50 you can contact the distributor directly for product support, shipping queries etc.
Is the 4GE-BC50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4GE-BC50 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4GE-BC50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4GE-BC50 often in real-time on the comparison pages.
What if I can't find stock of 4GE-BC50?
You can fill out our help required form which you can use to request a quote for 4GE-BC50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.